Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors SPRH127-330M

Description
FIXED IND 33UH 3.7A 67.5 MOHM
Request a Quote Datasheet
Description
FIXED IND 33UH 3.7A 67.5 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-SPRH127-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 3.7A 67.5 MOHM

FIXED IND 33UH 3.7A 67.5 MOHM

Buy Now Datasheet
Fixed Inductors - 4044-SPRH127-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH127-330MTR-ND
Fixed Inductors 4044-SPRH127-330MTR-ND
FIXED IND 33UH 3.7A 67.5 MOHM

FIXED IND 33UH 3.7A 67.5 MOHM

Buy Now Datasheet
Fixed Inductors - 4044-SPRH127-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SPRH127-330MCT-ND
Fixed Inductors 4044-SPRH127-330MCT-ND
FIXED IND 33UH 3.7A 67.5 MOHM

FIXED IND 33UH 3.7A 67.5 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-SPRH127-330MDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers