Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors SPRH1210-150M

Description
FIXED IND 15UH 5.75A 23.8MOHM
Request a Quote Datasheet
Description
FIXED IND 15UH 5.75A 23.8MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-SPRH1210-150MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 5.75A 23.8MOHM

FIXED IND 15UH 5.75A 23.8MOHM

Buy Now Datasheet
Fixed Inductors - 4044-SPRH1210-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 5.75A 23.8MOHM

FIXED IND 15UH 5.75A 23.8MOHM

Buy Now Datasheet
Fixed Inductors - 4044-SPRH1210-150MTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 5.75A 23.8MOHM

FIXED IND 15UH 5.75A 23.8MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-SPRH1210-150MCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers