Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors SP75-102K

Description
FIXED IND 1MH 380MA 2.987 OHM
Request a Quote Datasheet
Description
FIXED IND 1MH 380MA 2.987 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-SP75-102KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SP75-102KTR-ND
Fixed Inductors 4044-SP75-102KTR-ND
FIXED IND 1MH 380MA 2.987 OHM

FIXED IND 1MH 380MA 2.987 OHM

Buy Now Datasheet
Fixed Inductors - 4044-SP75-102KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SP75-102KDKR-ND
Fixed Inductors 4044-SP75-102KDKR-ND
FIXED IND 1MH 380MA 2.987 OHM

FIXED IND 1MH 380MA 2.987 OHM

Buy Now Datasheet
Fixed Inductors - 4044-SP75-102KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-SP75-102KCT-ND
Fixed Inductors 4044-SP75-102KCT-ND
FIXED IND 1MH 380MA 2.987 OHM

FIXED IND 1MH 380MA 2.987 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-SP75-102KTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers