Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CSBX0650-6R8M

Description
6.8µH Shielded Wirewound Inductor 6A 23.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 6A 23.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CSBX0650-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 6A 23.6mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 6A 23.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 4044-CSBX0650-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 6A 23.6mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 6A 23.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 4044-CSBX0650-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 6A 23.6 MOHM SMD

FIXED IND 6.8UH 6A 23.6 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CSBX0650-6R8MCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Metal Composite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details