Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CSBA1690-5R8M

Description
SMD HIGH CURRENT POWER INDUCTOR
Request a Quote Datasheet
Description
SMD HIGH CURRENT POWER INDUCTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CSBA1690-5R8MCT-ND - DigiKey
Thief River Falls, MN, United States
SMD HIGH CURRENT POWER INDUCTOR

SMD HIGH CURRENT POWER INDUCTOR

Buy Now Datasheet
Fixed Inductors - 4044-CSBA1690-5R8MTR-ND - DigiKey
Thief River Falls, MN, United States
SMD HIGH CURRENT POWER INDUCTOR

SMD HIGH CURRENT POWER INDUCTOR

Buy Now Datasheet
Fixed Inductors - 4044-CSBA1690-5R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
SMD HIGH CURRENT POWER INDUCTOR

SMD HIGH CURRENT POWER INDUCTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CSBA1690-5R8MCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application High Current; Power Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers