Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CSBA0650-4R7M

Description
SMD HIGH CURRENT POWER INDUCTOR
Request a Quote Datasheet
Description
SMD HIGH CURRENT POWER INDUCTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CSBA0650-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
SMD HIGH CURRENT POWER INDUCTOR

SMD HIGH CURRENT POWER INDUCTOR

Buy Now Datasheet
Fixed Inductors - 4044-CSBA0650-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
SMD HIGH CURRENT POWER INDUCTOR

SMD HIGH CURRENT POWER INDUCTOR

Buy Now Datasheet
Fixed Inductors - 4044-CSBA0650-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
SMD HIGH CURRENT POWER INDUCTOR

SMD HIGH CURRENT POWER INDUCTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CSBA0650-4R7MDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application High Current; Power Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details