FIXED IND 680UH 580MA 1.656 OHM
FIXED IND 680UH 580MA 1.656 OHM
FIXED IND 680UH 580MA 1.656 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CRHSM1050-681LTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ferrite |
| Configuration | Fixed |