THT HIGH CURRENT POWER INDUCTOR
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4044-CPEX3635LV-111MC-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Application | High Current; Power Choke |
| Configuration | Fixed |