Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CPD2320S-150M

Description
FIXED IND 15UH 9.8A 14.4 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 15UH 9.8A 14.4 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CPD2320S-150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-CPD2320S-150M-ND
Fixed Inductors 4044-CPD2320S-150M-ND
FIXED IND 15UH 9.8A 14.4 MOHM TH

FIXED IND 15UH 9.8A 14.4 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CPD2320S-150M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers