Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CPD2320-220M

Description
22µH Shielded Inductor 14A 9.3mOhm Max Radial - 4 Leads
Request a Quote Datasheet
Description
22µH Shielded Inductor 14A 9.3mOhm Max Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CPD2320-220M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-CPD2320-220M-ND
Fixed Inductors 4044-CPD2320-220M-ND
22µH Shielded Inductor 14A 9.3mOhm Max Radial - 4 Leads

22µH Shielded Inductor 14A 9.3mOhm Max Radial - 4 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CPD2320-220M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.022uH 250MHz 0.4A Inductor and Choke - 71-0402CS-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details