Shenzhen Codaca Electronic Co., Ltd. Fixed Inductors CPD1715F-100M

Description
FIXED IND 10UH 17A 8.8 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 10UH 17A 8.8 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4044-CPD1715F-100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4044-CPD1715F-100M-ND
Fixed Inductors 4044-CPD1715F-100M-ND
FIXED IND 10UH 17A 8.8 MOHM TH

FIXED IND 10UH 17A 8.8 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4044-CPD1715F-100M-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details