Shenyang Vhandy Technology Co., Ltd. PLC Controller with Relay PMW Input Output Electrical Engineering Module PLC Temperature Controller PLC-A

Description
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.
Datasheet
Description
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC Controller with Relay PMW Input Output Electrical Engineering Module PLC Temperature Controller - PLC-A - Shenyang Vhandy Technology Co., Ltd.
Shenyang, China
PLC Controller with Relay PMW Input Output Electrical Engineering Module PLC Temperature Controller
PLC-A
PLC Controller with Relay PMW Input Output Electrical Engineering Module PLC Temperature Controller PLC-A
GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*R S232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*R S232+1*RS485 CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-IO Coupler series GCAN-IO-8000: CANopen Adapter Node rate: 1~127 Baud rate: 10Kbps~1000Kbps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GCAN-IO-8100: Modbus Adapter Node number: 1~247 Baud rate: 600bps~115200bps Power input: 24V DC (18~36V) Insert I/O module number: 32 pieces (at most 32*8 IO point) GC- series 1008~8012--with digital&analog and special IO modules Please Notice: The PLC&IO coupler needs to be used with GC series modules.

GCAN-PLC series
GCAN-PLC-400: 1*CAN+1*Ethernet+1*RS232 (or RS485)
CPU frequency: 168M
Program storage: 16M
Data storage: 512K
GCAN-PLC-510: 1*CAN+1*Ethernet+1*RS232 (or RS485)
CPU frequency: 400M
Program storage: 32M
Data storage: 16M
GCAN-PLC-511: 2*CAN+1*Ethernet+1*RS232+1*RS485
CPU frequency: 400M
Program storage: 32M
Data storage: 16M
GCAN-IO Coupler series
GCAN-IO-8000: CANopen Adapter
Node rate: 1~127
Baud rate: 10Kbps~1000Kbps
Power input: 24V DC (18~36V)
Insert I/O module number: 32 pieces (at most 32*8 IO point)
GCAN-IO-8100: Modbus Adapter
Node number: 1~247
Baud rate: 600bps~115200bps
Power input: 24V DC (18~36V)
Insert I/O module number: 32 pieces (at most 32*8 IO point)
GC- series 1008~8012--with digital&analog and special IO modules
Please Notice: The PLC&IO coupler needs to be used with GC series modules.

Supplier's Site Datasheet

Technical Specifications

  Shenyang Vhandy Technology Co., Ltd.
Product Category Universal Process Controllers
Product Number PLC-A
Product Name PLC Controller with Relay PMW Input Output Electrical Engineering Module PLC Temperature Controller
Features PLC
Unlock Full Specs
to access all available technical data

Similar Products

SmartGuard 600 Safety Controller - 1752-L24BBBE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor DIN
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details