GCAN-4055(CANopen IO 8DI/8DO) is a CANopen converter which have one standard CANopen interface, 8 digital input channel and 8 digital output channel .
GCAN-4055 is an l/0 module that communicates with the standard CANopen protocol and has 8-channel digital input andoutput.
Users can use the GCAN-4055 module to collect digital or switching signals, and output voltage signals to control relay,switch, indicator light and other equipment.
Features
CAN-Bus supports CAN2.0A frame format, in accordance with ISO / DIS 11898 specification;
CAN-Bus communication baud rate between 10Kbps ~ 1Mbps arbitrary programmable;
CAN-Bus interface with electrical isolation, isolation module insulation voltage: DC 1500V;
Use 9 ~ 30V DC power supply, 140mA (quiet state current: 40mA);
Number of digital inputs: 8 channels;
Number of digital output channels: 8 channels;
Digital input signal: support dry contact, wet contact input;
Wet contact digital input high signal (digital 1): + 5V ~ 30V;
Wet contact digital input Low level signal (digital 0): ≤ + 3V;
Digital output signal: open collector output, the maximum load voltage +30 V, the
maximum leakage current of 150mA;
DI, DO, CANopen interface using the terminal interface;
Use the DIP switch to configure the module baud rate and node number;
Can be used to connect the card rail connector, installed on the DIN rail;
| Shenyang Vhandy Technology Co., Ltd. | |
|---|---|
| Product Category | I/O Modules and Instruments |
| Product Number | GCAN-4055 |
| Product Name | I/O Module |
| Form Factor | DIN Rail |
| Analog Outputs | Analog Voltage Output |
| Host Connection | DC 1500V; |