Shelving Direct NWS-786030/12D

Description
Heavy Duty METAL POINT®PLUS Industrial Workstation. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces, plus 2 smaller top shelves to maximize your storage capacity. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.
Description
Heavy Duty METAL POINT®PLUS Industrial Workstation. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces, plus 2 smaller top shelves to maximize your storage capacity. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty METAL POINT®PLUS Industrial Workstation. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces, plus 2 smaller top shelves to maximize your storage capacity. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Heavy Duty METAL POINT®PLUS Industrial Workstation. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide.
Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation.
Workstations include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces, plus 2 smaller top shelves to maximize your storage capacity.
Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches.
Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Supplier's Site

Technical Specifications

  Shelving Direct
Product Category Workbenches and Workstations (Industrial)
Product Number NWS-786030/12D
Type Heavyduty
Length 60.0 inch (1524 mm)
Width 30.0 inch (762.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 1770273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Elevatek Workbench Cantilever (Mobile), Electric, Painted Steel (48
Specs
Length 30.0 inch (762 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details