Shelving Direct NWS-608436/12D

Description
Heavy Duty METAL POINT®PLUS Industrial Workstation. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces, plus 2 smaller top shelves to maximize your storage capacity. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.
Description
Heavy Duty METAL POINT®PLUS Industrial Workstation. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces, plus 2 smaller top shelves to maximize your storage capacity. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty METAL POINT®PLUS Industrial Workstation. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces, plus 2 smaller top shelves to maximize your storage capacity. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Heavy Duty METAL POINT®PLUS Industrial Workstation. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide.
Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation.
Workstations include a very convenient extra shelf at floor level, to maximize your storage space, and plastic feet, to prevent damages on surfaces, plus 2 smaller top shelves to maximize your storage capacity.
Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches.
Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Supplier's Site

Technical Specifications

  Shelving Direct
Product Category Workbenches and Workstations (Industrial)
Product Number NWS-608436/12D
Type Heavyduty
Length 84.0 inch (2134 mm)
Width 36.0 inch (914.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Elevatek Workstation Cantilever (Mobile), Electric, Laminated Wood (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 71.0 to 87.0 inch (1803 to 2210 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details