Shelving Direct NWBT-7230-D

Description
Heavy Duty METAL POINT®PLUS Mobile Workbench. Maximum flexibility for your warehouse, workshop, retail shop or industrial business working area. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Mobile Workbenches on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench. Workbenches include a very convenient extra shelf at floor level, to maximize your storage space, and 4 casters, 2 of them with brakes. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Mobile Workbenches for your Warehouse, Workshop or Retail space.
Description
Heavy Duty METAL POINT®PLUS Mobile Workbench. Maximum flexibility for your warehouse, workshop, retail shop or industrial business working area. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Mobile Workbenches on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench. Workbenches include a very convenient extra shelf at floor level, to maximize your storage space, and 4 casters, 2 of them with brakes. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Mobile Workbenches for your Warehouse, Workshop or Retail space.

Suppliers

Company
Product
Description
Supplier Links
 - NWBT-7230-D - Shelving Direct
Melrose Park, IL, USA
Heavy Duty METAL POINT®PLUS Mobile Workbench. Maximum flexibility for your warehouse, workshop, retail shop or industrial business working area. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Mobile Workbenches on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench. Workbenches include a very convenient extra shelf at floor level, to maximize your storage space, and 4 casters, 2 of them with brakes. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Mobile Workbenches for your Warehouse, Workshop or Retail space.

Heavy Duty METAL POINT®PLUS Mobile Workbench. Maximum flexibility for your warehouse, workshop, retail shop or industrial business working area. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service.
Shelving Direct offers one of the largest selection of sizes on Heavy Duty Mobile Workbenches on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench.
Workbenches include a very convenient extra shelf at floor level, to maximize your storage space, and 4 casters, 2 of them with brakes.
Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches.
Buy METAL POINT®PLUS heavy duty Mobile Workbenches for your Warehouse, Workshop or Retail space.

Supplier's Site

Technical Specifications

  Shelving Direct
Product Category Workbenches and Workstations (Industrial)
Product Number NWBT-7230-D
Type Heavyduty
Length 72.0 inch (1829 mm)
Width 30.0 inch (762.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 1770272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Elevatek Workbench Cantilever (Stationary), Manual, Laminated Wood (48
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details