Shelving Direct NTWS-784830/12D

Description
Heavy Duty METAL POINT®PLUS Industrial Workstation with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.
Description
Heavy Duty METAL POINT®PLUS Industrial Workstation with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty METAL POINT®PLUS Industrial Workstation with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation. Workstations with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces. Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches. Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Heavy Duty METAL POINT®PLUS Industrial Workstation with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide.
Shelving Direct offers one of the largest selection of sizes on Heavy Duty Workstations on the market. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workstation.
Workstations with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces.
Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches.
Buy METAL POINT®PLUS heavy duty Workstations for your Warehouse, Workshop or Retail space.

Supplier's Site

Technical Specifications

  Shelving Direct
Product Category Workbenches and Workstations (Industrial)
Product Number NTWS-784830/12D
Type Heavyduty
Length 48.0 inch (1219 mm)
Width 30.0 inch (762.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Tekzone hutches - TZ-JKH40U2102P - Rousseau Metal Inc.
Specs
Length 40.0 inch (1016 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details