Heavy Duty METAL POINT®PLUS Industrial Workbench with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service.
Shelving Direct offers a large selection of sizes on Heavy Duty Workbenches with foot rest. Our ISO 9001 & 14001 European manufacturer ensures you get only the highest quality. All steel parts are 14 gauge, with no rust electrostatic epoxy-polyester lead-free powder coat finish. 5/8" thick M2 Industrial Grade particle boards support the heaviest applications, up to 1,000 lbs per Workbench.
Workbenches with foot rest include a ver convenient foot rest support adjustable in height, that will increase productivity making daily work more comfortable, and plastic feet, to prevent damages on surfaces.
Customized packaging with every order to ensure that the product always arrives to you in perfect condition. All steel parts are wrapped in plastic to protect them from scratches.
Buy METAL POINT®PLUS heavy duty Workbenches with foot rest for your Warehouse, Workshop or Retail space.
| Shelving Direct | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | NTWB-6024-D |
| Type | Heavyduty |
| Length | 60.0 inch (1524 mm) |
| Width | 24.0 inch (609.60 mm) |