Sharp Microelectronics of the Americas Isolators - Optoisolators - Triac, SCR Output S2S5FA0F

Description
Win Source Part Number: 1243368-S2S5FA0F Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 500V/µs Turn On Time: 100µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.49.8000 Mfr: SHARP/Socle Technology Base Product Number: S2S5FA0 Approval Agency: UR
Request a Quote Datasheet
Description
Win Source Part Number: 1243368-S2S5FA0F Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 500V/µs Turn On Time: 100µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.49.8000 Mfr: SHARP/Socle Technology Base Product Number: S2S5FA0 Approval Agency: UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1243368-S2S5FA0F - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1243368-S2S5FA0F
Isolators - Optoisolators - Triac, SCR Output 1243368-S2S5FA0F
Win Source Part Number: 1243368-S2S5FA0F Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 500V/µs Turn On Time: 100µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.49.8000 Mfr: SHARP/Socle Technology Base Product Number: S2S5FA0 Approval Agency: UR

Win Source Part Number: 1243368-S2S5FA0F
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 50 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Static dV/dt (Min): 500V/µs
Turn On Time: 100µs
Package / Case: 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8541.49.8000
Mfr: SHARP/Socle Technology
Base Product Number: S2S5FA0
Approval Agency: UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243368-S2S5FA0F
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243598-SI8220CB-D-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details