Sharp Microelectronics of the Americas Isolators - Optoisolators - Triac, SCR Output S2S3Y

Description
Win Source Part Number: 1243371-S2S3Y Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Package / Case: 4-SMD Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1302-5 Base Product Number: S2S3Y Product Status: Obsolete Approval Agency: CSA, UR, VDE RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1243371-S2S3Y Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Package / Case: 4-SMD Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1302-5 Base Product Number: S2S3Y Product Status: Obsolete Approval Agency: CSA, UR, VDE RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1243371-S2S3Y - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1243371-S2S3Y
Isolators - Optoisolators - Triac, SCR Output 1243371-S2S3Y
Win Source Part Number: 1243371-S2S3Y Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 50 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 10mA Turn On Time: 100µs (Max) Package / Case: 4-SMD Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1302-5 Base Product Number: S2S3Y Product Status: Obsolete Approval Agency: CSA, UR, VDE RoHS Status: RoHS non-compliant

Win Source Part Number: 1243371-S2S3Y
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 50 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: No
Static dV/dt (Min): 100V/µs
Current - LED Trigger (Ift) (Max): 10mA
Turn On Time: 100µs (Max)
Package / Case: 4-SMD
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-1302-5
Base Product Number: S2S3Y
Product Status: Obsolete
Approval Agency: CSA, UR, VDE
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243371-S2S3Y
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47J-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details