"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
Solid State Relays - PCB Mount 100V SPSTNO SOP6 SMT 1400mA .1ohm 70pF
SSR RELAY SPST-NO 1.4A 0-100V
High Current MOS FET T/R
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | Z10311TR-ND | G3VM-101HR(TR) | G3VM-101HR(TR) | 40T9232 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays | High Current Mos Fet T/r Omron Electronic Components |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 230 F (-40 to 110 C) | -4 to 149 F (-20 to 65 C) |