Aratas America LLC Solid State Relays - G3VM-41GR7 G3VM-41GR7

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040618-G3VM-41GR7 Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 9.5 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040618-G3VM-41GR7 Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 9.5 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - G3VM-41GR7 - 1040618-G3VM-41GR7 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-41GR7
1040618-G3VM-41GR7
Solid State Relays - G3VM-41GR7 1040618-G3VM-41GR7
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040618-G3VM-41GR7 Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 9.5 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040618-G3VM-41GR7
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1A
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 9.5 Ohm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Solid State Relays - G3VM-41GR7-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-41GR7-ND
Solid State Relays G3VM-41GR7-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Omron Electronic Components Omron Electronic Components - 39AJ8967 - Newark, An Avnet Company
Chicago, IL, United States
Omron Electronic Components Omron Electronic Components
39AJ8967
Omron Electronic Components Omron Electronic Components 39AJ8967
OMRON ELECTRONIC COMPONENTS

OMRON ELECTRONIC COMPONENTS

Supplier's Site
Relays - Solid State Relays - G3VM-41GR7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-41GR7
Relays - Solid State Relays G3VM-41GR7
SSR RELAY SPST-NO 1A 0-40V

SSR RELAY SPST-NO 1A 0-40V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Electromechanical Relays Solid State Relays
Product Number 1040618-G3VM-41GR7 G3VM-41GR7-ND 39AJ8967 G3VM-41GR7
Product Name Solid State Relays - G3VM-41GR7 Solid State Relays Omron Electronic Components Omron Electronic Components Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data