The S101DH2F is a solid state relay with a 16-pin DIP package, designed for isolating low-voltage DC control circuitry from high-voltage AC loads. It features a zero-crossing output, a maximum load current of 1.5 A (rms), and a 400 V off-state voltage rating. The relay provides 4.0 kV (rms) isolation between input and output, with a minimum dV/dt of 200 V/µs and a maximum turn-on time of 100 µs. It is packaged in a tube of 25 units, and the terminals are lead-free. The device meets UL508 and CSA 22.2 No. 14 standards, with a UL 94V-0 rated resin package.
Win Source Part Number: 1237270-S101DH2F
Category: Relays>Solid State Relays
Series: S101
Termination Style: PC Pin
Package: Tube
Standard Package: 25
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 1.5 A
Voltage - Load: 0 V ~ 120 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm), 10 Leads
Supplier Device Package: 16-DIP
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Other Names: 425-2385-5
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1237270-S101DH2F |
| Product Name | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole |