Sharp Microelectronics of the Americas Moisture Sensors, Humidity - QM1H0P0073 QM1H0P0073

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 800781-QM1H0P0073 Packaging: Reel Mounting Style: SMD Response Time: 7s Output Type: I2C Output: 14b Part Status: Obsolete (End Of Life) Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 16-WFQFN Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 800781-QM1H0P0073 Packaging: Reel Mounting Style: SMD Response Time: 7s Output Type: I2C Output: 14b Part Status: Obsolete (End Of Life) Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 16-WFQFN Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - QM1H0P0073 - 800781-QM1H0P0073 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - QM1H0P0073
800781-QM1H0P0073
Moisture Sensors, Humidity - QM1H0P0073 800781-QM1H0P0073
Manufacturer: Sharp Microelectronics Win Source Part Number: 800781-QM1H0P0073 Packaging: Reel Mounting Style: SMD Response Time: 7s Output Type: I2C Output: 14b Part Status: Obsolete (End Of Life) Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 16-WFQFN Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Sharp Microelectronics
Win Source Part Number: 800781-QM1H0P0073
Packaging: Reel
Mounting Style: SMD
Response Time: 7s
Output Type: I2C
Output: 14b
Part Status: Obsolete (End Of Life)
Sensor Type: Humidity, Temperature
Accuracy: ±2% RH
Humidity Range: 0 ~ 100% RH
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 16-WFQFN
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 800781-QM1H0P0073
Product Name Moisture Sensors, Humidity - QM1H0P0073
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2377652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details