Sharp Microelectronics of the Americas Solid State Relays - PR39MF11NSZF PR39MF11NSZF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930839-PR39MF11NSZF Series: PR39MF Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930839-PR39MF11NSZF Series: PR39MF Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PR39MF11NSZF - 930839-PR39MF11NSZF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR39MF11NSZF
930839-PR39MF11NSZF
Solid State Relays - PR39MF11NSZF 930839-PR39MF11NSZF
Manufacturer: Sharp Microelectronics Win Source Part Number: 930839-PR39MF11NSZF Series: PR39MF Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads Package: 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030

Manufacturer: Sharp Microelectronics
Win Source Part Number: 930839-PR39MF11NSZF
Series: PR39MF
Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 930839-PR39MF11NSZF
Product Name Solid State Relays - PR39MF11NSZF
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - G3VM-21LR10(TR05) - 774879-G3VM-21LR10(TR05) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.F1 - Hockey puck Solid State Relay - 77F182308250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details