Sharp Microelectronics of the Americas Solid State Relays - PR36MF22NSZF PR36MF22NSZF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1239341-PR36MF22NSZF Series: PR36MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 ~ 240 V Family Name: PR36MF22NSZ Categories: Relays Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 8-DIP Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1239341-PR36MF22NSZF Series: PR36MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 ~ 240 V Family Name: PR36MF22NSZ Categories: Relays Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 8-DIP Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PR36MF22NSZF - 1239341-PR36MF22NSZF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR36MF22NSZF
1239341-PR36MF22NSZF
Solid State Relays - PR36MF22NSZF 1239341-PR36MF22NSZF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1239341-PR36MF22NSZF Series: PR36MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 600mA Voltage - Load: 0 ~ 240 V Family Name: PR36MF22NSZ Categories: Relays Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 8-DIP Introduction Date: September 06, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239341-PR36MF22NSZF
Series: PR36MF
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 600mA
Voltage - Load: 0 ~ 240 V
Family Name: PR36MF22NSZ
Categories: Relays
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 8-DIP
Introduction Date: September 06, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1239341-PR36MF22NSZF
Product Name Solid State Relays - PR36MF22NSZF
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Industrial Mount - SAL965460 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid State Interface Relays - 9186998 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Series-1 Relay - A2450T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers