Sharp Microelectronics of the Americas 500MA LED Driver IC PQ7L2020BP

Description
IC LED DRIVER 500MA 6SMD Product overview: PQ7L2020BP from Sharp Microelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PQ7L2020BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER 500MA 6SMD Product overview: PQ7L2020BP from Sharp Microelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PQ7L2020BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MA LED Driver IC - 137-PQ7L2020BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA LED Driver IC
137-PQ7L2020BP
500MA LED Driver IC 137-PQ7L2020BP
IC LED DRIVER 500MA 6SMD Product overview: PQ7L2020BP from Sharp Microelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PQ7L2020BP can be used for catalog matching and distributor lookup.

IC LED DRIVER 500MA 6SMD Product overview: PQ7L2020BP from Sharp Microelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PQ7L2020BP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - PQ7L2020BP - 062031-PQ7L2020BP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - PQ7L2020BP
062031-PQ7L2020BP
PMIC - PMIC - LED Drivers - PQ7L2020BP 062031-PQ7L2020BP
Manufacturer: Sharp Microelectronics Win Source Part Number: 062031-PQ7L2020BP Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 1.2MHz Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 6-SMD Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 062031-PQ7L2020BP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 1.2MHz
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 6-SMD
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - LED Drivers - PQ7L2020BP - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
PQ7L2020BP
PMIC - LED Drivers PQ7L2020BP
IC LED DRIVER 500MA 6SMD

IC LED DRIVER 500MA 6SMD

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
PQ7L2020BP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PQ7L2020BP
IC LED DRIVER 500MA 6SMD

IC LED DRIVER 500MA 6SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-PQ7L2020BP 062031-PQ7L2020BP PQ7L2020BP PQ7L2020BP
Product Name 500MA LED Driver IC PMIC - PMIC - LED Drivers - PQ7L2020BP PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 2.9 to 5.5 volts 2.9 volts 2.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - LED Drivers - LM3423Q0MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 625750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers