Sharp Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ6CU11X1APQ PQ6CU11X1APQ

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 026853-PQ6CU11X1APQ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): TPS61046YFFR; ZXLD1601H6TA; UZXLD1601H6TC; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 026853-PQ6CU11X1APQ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): TPS61046YFFR; ZXLD1601H6TA; UZXLD1601H6TC; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ6CU11X1APQ - 026853-PQ6CU11X1APQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ6CU11X1APQ
026853-PQ6CU11X1APQ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ6CU11X1APQ 026853-PQ6CU11X1APQ
Manufacturer: Sharp Microelectronics Win Source Part Number: 026853-PQ6CU11X1APQ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 250mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): TPS61046YFFR; ZXLD1601H6TA; UZXLD1601H6TC; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 026853-PQ6CU11X1APQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 250mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 30V (Switch)
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): TPS61046YFFR; ZXLD1601H6TA; UZXLD1601H6TC;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG BOOST ADJ 0.25A SOT23-6 - 733-PQ6CU11X1APQ - Utmel Electronic Limited
Hong Kong, China
IC REG BOOST ADJ 0.25A SOT23-6
733-PQ6CU11X1APQ
IC REG BOOST ADJ 0.25A SOT23-6 733-PQ6CU11X1APQ
IC REG BOOST ADJ 0.25A SOT23-6

IC REG BOOST ADJ 0.25A SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 026853-PQ6CU11X1APQ 733-PQ6CU11X1APQ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PQ6CU11X1APQ IC REG BOOST ADJ 0.25A SOT23-6
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 9228301 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-26
View Details
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
DC DC Switching Controllers - CHL8314-02CRT - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type Other; 48-VFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP2303ARDZ - Lingto Electronic Limited
Specs
Output Voltage Type Adjustable / Variable
IOUT 3 amps
fsw 700 kHz
View Details