Sharp Microelectronics of the Americas PMIC - PMIC - Voltage Regulators - Linear - PQ1KA903MZPH PQ1KA903MZPH

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 042212-PQ1KA903MZPH Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23L-6 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 0.7V @ 300mA Operating Supply Current: 800μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 042212-PQ1KA903MZPH Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23L-6 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 0.7V @ 300mA Operating Supply Current: 800μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - PQ1KA903MZPH - 042212-PQ1KA903MZPH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PQ1KA903MZPH
042212-PQ1KA903MZPH
PMIC - PMIC - Voltage Regulators - Linear - PQ1KA903MZPH 042212-PQ1KA903MZPH
Manufacturer: Sharp Microelectronics Win Source Part Number: 042212-PQ1KA903MZPH Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 9V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23L-6 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 9V Dropout Voltage-Max: 0.7V @ 300mA Operating Supply Current: 800μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 042212-PQ1KA903MZPH
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23L-6
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 0.7V @ 300mA
Operating Supply Current: 800μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
9V 300MA Voltage Regulator IC - 776-PQ1KA903MZPH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9V 300MA Voltage Regulator IC
776-PQ1KA903MZPH
9V 300MA Voltage Regulator IC 776-PQ1KA903MZPH
IC REG LINEAR 9V 300MA SOT23L-6 Product overview: PQ1KA903MZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1KA903MZPH can be used for catalog matching and distributor lookup.

IC REG LINEAR 9V 300MA SOT23L-6 Product overview: PQ1KA903MZPH from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ1KA903MZPH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PQ1KA903MZPH
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PQ1KA903MZPH
IC REG LINEAR 9V 300MA SOT23L-6

IC REG LINEAR 9V 300MA SOT23L-6

Supplier's Site
PMIC - Voltage Regulators - Linear - PQ1KA903MZPH - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PQ1KA903MZPH
PMIC - Voltage Regulators - Linear PQ1KA903MZPH
IC REG LINEAR 9V 300MA SOT23L-6

IC REG LINEAR 9V 300MA SOT23L-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 042212-PQ1KA903MZPH 776-PQ1KA903MZPH PQ1KA903MZPH PQ1KA903MZPH
Product Name PMIC - PMIC - Voltage Regulators - Linear - PQ1KA903MZPH 9V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23L-6 Other; Tape & Reel (TR) SOT23
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Voltage Regulators - 1708889 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Powerdi 5
View Details
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM7150ARDZ-3.0-R7 - 910532-ADM7150ARDZ-3.0-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details