Manufacturer: Sharp Microelectronics
Win Source Part Number: 1089878-PQ09RD11J00H
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C
Case / Package: TO-220-4
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 9V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 10mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC REG LINEAR 9V 1A TO220-4 Product overview: PQ09RD11J00H from Sharp Microelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PQ09RD11J00H can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 1A TO220-4
IC REG LINEAR 9V 1A TO220-4
IC REG LINEAR 9V 1A TO220-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1089878-PQ09RD11J00H | 776-PQ09RD11J00H | PQ09RD11J00H | PQ09RD11J00H | 733-PQ09RD11J00H |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - PQ09RD11J00H | 9V 1A TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 9V 1A TO220-4 |
| Regulator Type | Low Dropout | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-4 | Other; Tube | TO-220 | TO-220; Other; TO-220-4 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | |||
| Special Features | Input Overcurrent Protection; Enable | Enable |