Sharp Microelectronics of the Americas Voltage Regulators - Linear PQ07VR5MAZZH

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SC-63
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SC-63
Datasheet
Datasheet Summary
Powered by GS/AI

The PQ07VR5MAZZH is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power-loss applications. It features a built-in reset signal generating function with a customizable reset detection voltage ranging from 3.5V to 4.5V. The regulator supports a variable output voltage range of 1.5V to 7V and has a maximum dropout voltage of 0.5V at an output current of 0.3A. This component is housed in a compact surface mount package equivalent to SC-63 and includes overcurrent and overheat protection functions. It is suitable for use in power supplies for audio-visual and office automation equipment, as well as in CD-ROM and DVD-ROM drives. The absolute maximum input voltage is rated at 10V, with an output current capability of up to 500mA. The operating temperature range is from -20°C to +80°C, with a junction temperature limit of 150°C. Engineers considering this product should evaluate its specifications against their project requirements, particularly in applications where low dropout voltage and reset functionality are critical.

Datasheet Summary
Powered by GS/AI

The PQ07VR5MAZZH is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power-loss applications. It features a built-in reset signal generating function with a customizable reset detection voltage ranging from 3.5V to 4.5V. The regulator supports a variable output voltage range of 1.5V to 7V and has a maximum dropout voltage of 0.5V at an output current of 0.3A. This component is housed in a compact surface mount package equivalent to SC-63 and includes overcurrent and overheat protection functions. It is suitable for use in power supplies for audio-visual and office automation equipment, as well as in CD-ROM and DVD-ROM drives. The absolute maximum input voltage is rated at 10V, with an output current capability of up to 500mA. The operating temperature range is from -20°C to +80°C, with a junction temperature limit of 150°C. Engineers considering this product should evaluate its specifications against their project requirements, particularly in applications where low dropout voltage and reset functionality are critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - PQ07VR5MAZZH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
PQ07VR5MAZZH
Voltage Regulators - Linear PQ07VR5MAZZH
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SC-63

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SC-63

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PQ07VR5MAZZH
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 2060272 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details