Sharp Microelectronics of the Americas Voltage Regulators - Linear PQ018EH01ZPH

Description
Linear Voltage Regulator IC Output
Description
Linear Voltage Regulator IC Output
Datasheet
Datasheet Summary
Powered by GS/AI

The PQ018EH01ZPH is a linear voltage regulator from Quarktwin Technology Ltd. designed for low voltage operation with a minimum input voltage of 2.35V. It supports a maximum output current of 1A and features low dissipation current, with a maximum of 2mA at no load and 5OºA in the OFF state. The device includes built-in overcurrent and overheat protection functions, enhancing its reliability in various applications. This regulator is packaged in a TO-263 format and complies with RoHS directives. It is suitable for use in peripheral equipment of personal computers and power supplies for electronic devices such as DVD players and set-top boxes. The operating temperature range is from -40°C to +85°C, with a storage temperature capability of -40°C to +150°C. The product is characterized by low power loss and offers output voltage options of 1.5V to 1.8V, making it versatile for different circuit requirements.

Datasheet Summary
Powered by GS/AI

The PQ018EH01ZPH is a linear voltage regulator from Quarktwin Technology Ltd. designed for low voltage operation with a minimum input voltage of 2.35V. It supports a maximum output current of 1A and features low dissipation current, with a maximum of 2mA at no load and 5OºA in the OFF state. The device includes built-in overcurrent and overheat protection functions, enhancing its reliability in various applications. This regulator is packaged in a TO-263 format and complies with RoHS directives. It is suitable for use in peripheral equipment of personal computers and power supplies for electronic devices such as DVD players and set-top boxes. The operating temperature range is from -40°C to +85°C, with a storage temperature capability of -40°C to +150°C. The product is characterized by low power loss and offers output voltage options of 1.5V to 1.8V, making it versatile for different circuit requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - PQ018EH01ZPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
PQ018EH01ZPH
Voltage Regulators - Linear PQ018EH01ZPH
Linear Voltage Regulator IC Output

Linear Voltage Regulator IC Output

Buy Now Datasheet
Voltage Regulators - Linear - PQ018EH01ZPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
PQ018EH01ZPH
Voltage Regulators - Linear PQ018EH01ZPH
Linear Voltage Regulator IC Output

Linear Voltage Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PQ018EH01ZPH
Product Name Voltage Regulators - Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 2467625P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details