Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photodiodes - PD3122FE000F PD3122FE000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 045664-PD3122FE000F Packaging: Tube/Rail Response Time: 5μs Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 30V Wavelength: 940nm Spectral Range: 700nm to 1200nm Responsivity @ nm: 0.5 A/W @ 940nm Current - Dark (Typ): 2nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 045664-PD3122FE000F Packaging: Tube/Rail Response Time: 5μs Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 30V Wavelength: 940nm Spectral Range: 700nm to 1200nm Responsivity @ nm: 0.5 A/W @ 940nm Current - Dark (Typ): 2nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD3122FE000F - 045664-PD3122FE000F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD3122FE000F
045664-PD3122FE000F
Optical Sensors - Optical Sensors - Photodiodes - PD3122FE000F 045664-PD3122FE000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 045664-PD3122FE000F Packaging: Tube/Rail Response Time: 5μs Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 30V Wavelength: 940nm Spectral Range: 700nm to 1200nm Responsivity @ nm: 0.5 A/W @ 940nm Current - Dark (Typ): 2nA Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 045664-PD3122FE000F
Packaging: Tube/Rail
Response Time: 5μs
Mounting: SMD (SMT)
Voltage - DC Reverse (Vr) (Max): 30V
Wavelength: 940nm
Spectral Range: 700nm to 1200nm
Responsivity @ nm: 0.5 A/W @ 940nm
Current - Dark (Typ): 2nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 045664-PD3122FE000F
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD3122FE000F
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1905398 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sc-70
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-PHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers