Sharp Microelectronics of the Americas Optical Sensors - Optical Sensors - Photodiodes - PD100MF0MP1 PD100MF0MP1

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1236519-PD100MF0MP1 Family Name: PD100M Manufacturer Homepage: sharp-world.com/ Introduction Date: January 15, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1236519-PD100MF0MP1 Family Name: PD100M Manufacturer Homepage: sharp-world.com/ Introduction Date: January 15, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - PD100MF0MP1 - 1236519-PD100MF0MP1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - PD100MF0MP1
1236519-PD100MF0MP1
Optical Sensors - Optical Sensors - Photodiodes - PD100MF0MP1 1236519-PD100MF0MP1
Manufacturer: Sharp Microelectronics Win Source Part Number: 1236519-PD100MF0MP1 Family Name: PD100M Manufacturer Homepage: sharp-world.com/ Introduction Date: January 15, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1236519-PD100MF0MP1
Family Name: PD100M
Manufacturer Homepage: sharp-world.com/
Introduction Date: January 15, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1236519-PD100MF0MP1
Product Name Optical Sensors - Optical Sensors - Photodiodes - PD100MF0MP1
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1112-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
VR 20 volts
Tj 150 C (302 F)
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - 1N4983 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 2 mA
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Low-leakage switching diode - BAS416Z - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers