Sharp Microelectronics of the Americas Isolators - Gate Drivers - PC929PYJ000F PC929PYJ000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086715-PC929PYJ000F Packaging: Tube/Rail Approvals: UR, VDE Mounting: SMD (SMT) Technology: Optical Coupling Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 1.5kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 4000Vrms Current - Peak Output: 400mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 80°C Case / Package: 14-SMT Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086715-PC929PYJ000F Packaging: Tube/Rail Approvals: UR, VDE Mounting: SMD (SMT) Technology: Optical Coupling Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 1.5kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 4000Vrms Current - Peak Output: 400mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 80°C Case / Package: 14-SMT Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - PC929PYJ000F - 1086715-PC929PYJ000F - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - PC929PYJ000F
1086715-PC929PYJ000F
Isolators - Gate Drivers - PC929PYJ000F 1086715-PC929PYJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086715-PC929PYJ000F Packaging: Tube/Rail Approvals: UR, VDE Mounting: SMD (SMT) Technology: Optical Coupling Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 1.5kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 4000Vrms Current - Peak Output: 400mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 80°C Case / Package: 14-SMT Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086715-PC929PYJ000F
Packaging: Tube/Rail
Approvals: UR, VDE
Mounting: SMD (SMT)
Technology: Optical Coupling
Forward Voltage: 1.6V
Number of Channels: 1
Common Mode Transient Immunity (Min): 1.5kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 4000Vrms
Current - Peak Output: 400mA
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 80°C
Case / Package: 14-SMT
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 200ns, 200ns
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1086715-PC929PYJ000F
Product Name Isolators - Gate Drivers - PC929PYJ000F
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM3201WARZ - 860581-ADUM3201WARZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details