Sharp Microelectronics of the Americas Isolators - Isolators - Gate Drivers PC923XI

Description
Win Source Part Number: 1173677-PC923XI Category: Isolators>Isolators - Gate Drivers Series: OPIC™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Optical Coupling Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 1.5kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Current - Peak Output: 400mA Package / Case: 8-SMD Supplier Device Package: 8-SMD Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1540-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1173677-PC923XI Category: Isolators>Isolators - Gate Drivers Series: OPIC™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Optical Coupling Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 1.5kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Current - Peak Output: 400mA Package / Case: 8-SMD Supplier Device Package: 8-SMD Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1540-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1173677-PC923XI - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1173677-PC923XI
Isolators - Isolators - Gate Drivers 1173677-PC923XI
Win Source Part Number: 1173677-PC923XI Category: Isolators>Isolators - Gate Drivers Series: OPIC™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: Optical Coupling Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 1.5kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Current - Peak Output: 400mA Package / Case: 8-SMD Supplier Device Package: 8-SMD Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1540-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1173677-PC923XI
Category: Isolators>Isolators - Gate Drivers
Series: OPIC™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 200ns, 200ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 1.5kV/µs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Current - Peak Output: 400mA
Package / Case: 8-SMD
Supplier Device Package: 8-SMD
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-1540-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1173677-PC923XI
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
SCM9B-5400 4-Channel Sensor-to-Computer Module, Thermistor Input Module - SCM9B-5400 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details