Sharp Microelectronics of the Americas Electrical Parts - PC923X PC923X

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235818-PC923X Series: OPIC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: 8-DIP (0.300", 7.62mm) Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 400mA Family Name: PC923X Categories: Isolators Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1.5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): PC923L0NSZ; PC923L0NSZ0F; Introduction Date: September 05, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235818-PC923X Series: OPIC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: 8-DIP (0.300", 7.62mm) Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 400mA Family Name: PC923X Categories: Isolators Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1.5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): PC923L0NSZ; PC923L0NSZ0F; Introduction Date: September 05, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PC923X - 1235818-PC923X - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PC923X
1235818-PC923X
Electrical Parts - PC923X 1235818-PC923X
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235818-PC923X Series: OPIC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Package: 8-DIP (0.300", 7.62mm) Technology: Optical Coupling Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.6V Rise / Fall Time (Typ): 200ns, 200ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Part Status: Obsolete(EOL) Current - Peak Output: 400mA Family Name: PC923X Categories: Isolators Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 1.5kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Alternative Parts (Cross-Reference): PC923L0NSZ; PC923L0NSZ0F; Introduction Date: September 05, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235818-PC923X
Series: OPIC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C
Package: 8-DIP (0.300", 7.62mm)
Technology: Optical Coupling
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.6V
Rise / Fall Time (Typ): 200ns, 200ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Part Status: Obsolete(EOL)
Current - Peak Output: 400mA
Family Name: PC923X
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 1.5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Alternative Parts (Cross-Reference): PC923L0NSZ; PC923L0NSZ0F;
Introduction Date: September 05, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1235818-PC923X
Product Name Electrical Parts - PC923X
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243675-SI8232AB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details