Sharp Microelectronics of the Americas Isolators - Gate Drivers - PC923L0NSZ0F PC923L0NSZ0F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086712-PC923L0NSZ0F Packaging: Tube/Rail Approvals: UR Mounting: Through Hole Technology: Optical Coupling Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 20mA Alternative Parts (Cross-Reference): PC923X; PC923L0NSZ; PC923L0NSZ0F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086712-PC923L0NSZ0F Packaging: Tube/Rail Approvals: UR Mounting: Through Hole Technology: Optical Coupling Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 20mA Alternative Parts (Cross-Reference): PC923X; PC923L0NSZ; PC923L0NSZ0F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - PC923L0NSZ0F - 1086712-PC923L0NSZ0F - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - PC923L0NSZ0F
1086712-PC923L0NSZ0F
Isolators - Gate Drivers - PC923L0NSZ0F 1086712-PC923L0NSZ0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086712-PC923L0NSZ0F Packaging: Tube/Rail Approvals: UR Mounting: Through Hole Technology: Optical Coupling Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 20mA Alternative Parts (Cross-Reference): PC923X; PC923L0NSZ; PC923L0NSZ0F; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086712-PC923L0NSZ0F
Packaging: Tube/Rail
Approvals: UR
Mounting: Through Hole
Technology: Optical Coupling
Forward Voltage: 1.6V
Number of Channels: 1
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 600mA
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 200ns, 200ns
Continuous forward current- Max: 20mA
Alternative Parts (Cross-Reference): PC923X; PC923L0NSZ; PC923L0NSZ0F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1086712-PC923L0NSZ0F
Product Name Isolators - Gate Drivers - PC923L0NSZ0F
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
8B36 Potentiometer Input Module - 8B36-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details