Sharp Microelectronics of the Americas Optoisolators - Logic Output - PC901V0NSZX PC901V0NSZX

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086709-PC901V0NSZX Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 2kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 3μs, 6μs Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 6-DIP Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 50ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086709-PC901V0NSZX Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 2kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 3μs, 6μs Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 6-DIP Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 50ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PC901V0NSZX - 1086709-PC901V0NSZX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PC901V0NSZX
1086709-PC901V0NSZX
Optoisolators - Logic Output - PC901V0NSZX 1086709-PC901V0NSZX
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086709-PC901V0NSZX Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Forward Voltage: 1.1V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 2kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 3μs, 6μs Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 6-DIP Supply Voltage - Operating: 3 V to 15 V Rise and Fall Time: 100ns, 50ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086709-PC901V0NSZX
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Forward Voltage: 1.1V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 2kV/μs (Typ)
Propagation Delay tpLH / tpHL (Max): 3μs, 6μs
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 6-DIP
Supply Voltage - Operating: 3 V to 15 V
Rise and Fall Time: 100ns, 50ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1086709-PC901V0NSZX
Product Name Optoisolators - Logic Output - PC901V0NSZX
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47K-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details