Sharp Microelectronics of the Americas Isolators - Optoisolators - Transistor, Photovoltaic Output PC851XNNSZ1H

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1331856-PC851XNNSZ1H Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 5,000 Mounting: Through Hole Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 40% @ 5mA Voltage - Output (Max): 350V Vce Saturation (Max): 300mV Supplier Device Package: 4-DIP Temperature Range - Operating: -25°C ~ 100°C Case / Package: 4-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1331856-PC851XNNSZ1H Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 5,000 Mounting: Through Hole Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 40% @ 5mA Voltage - Output (Max): 350V Vce Saturation (Max): 300mV Supplier Device Package: 4-DIP Temperature Range - Operating: -25°C ~ 100°C Case / Package: 4-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331856-PC851XNNSZ1H - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331856-PC851XNNSZ1H
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331856-PC851XNNSZ1H
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1331856-PC851XNNSZ1H Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 5,000 Mounting: Through Hole Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 40% @ 5mA Voltage - Output (Max): 350V Vce Saturation (Max): 300mV Supplier Device Package: 4-DIP Temperature Range - Operating: -25°C ~ 100°C Case / Package: 4-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 RoHS Status: RoHS Compliant

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1331856-PC851XNNSZ1H
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Tube
Standard Package: 5,000
Mounting: Through Hole
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 40% @ 5mA
Voltage - Output (Max): 350V
Vce Saturation (Max): 300mV
Supplier Device Package: 4-DIP
Temperature Range - Operating: -25°C ~ 100°C
Case / Package: 4-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331856-PC851XNNSZ1H
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243555-SI82398AD4-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details