Sharp Microelectronics of the Americas Connectors,Interconnects PC847X7J000F

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 0.25% @ 10mA Current Transfer Ratio (Max): 0.75% @ 10mA Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Input Type: Logic
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 0.25% @ 10mA Current Transfer Ratio (Max): 0.75% @ 10mA Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Input Type: Logic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Number of Channels: 3 Voltage - Isolation: 1kV (1000V) Current Transfer Ratio (Min): 0.25% @ 10mA Current Transfer Ratio (Max): 0.75% @ 10mA Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max) Input Type: Logic

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Number of Channels: 3
Voltage - Isolation: 1kV (1000V)
Current Transfer Ratio (Min): 0.25% @ 10mA
Current Transfer Ratio (Max): 0.75% @ 10mA
Rise / Fall Time (Typ): 4.5ns, 4.5ns (Max)
Input Type: Logic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Name Connectors,Interconnects
Input Logic
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2766021 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8234AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details