The PC824 is a dual-channel AC input photocoupler with 5 kV rms isolation voltage between input and output, housed in a compact dual-in-line package. It has a current transfer ratio of at least 20% at ±1 mA forward current and 5 V collector-emitter voltage. The device is rated for a collector current of up to 50 mA, a collector-emitter voltage of 35 V, and a total power dissipation of 200 mW. It operates over a temperature range of −30 to +100 °C and meets UL 94 V-0 flammability and UL E64380 safety recognition standards. The pinout features two independent input-output channels with anode-cathode inputs and emitter-collector outputs, suitable for industrial control, telecommunication, and programmable controller applications.
OPTOISOLATOR 5KV 2CH TRANS 8DIP Product overview: PC824 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC824 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC824 |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | Tube |