Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC817X4NSZ9F PC817X4NSZ9F

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 800684-PC817X4NSZ9F Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% at 5mA Part Status: Obsolete (End Of Life) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 800684-PC817X4NSZ9F Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% at 5mA Part Status: Obsolete (End Of Life) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC817X4NSZ9F - 800684-PC817X4NSZ9F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC817X4NSZ9F
800684-PC817X4NSZ9F
Optoisolators - Transistor, Photovoltaic Output - PC817X4NSZ9F 800684-PC817X4NSZ9F
Manufacturer: SHARP/Socle Technology Win Source Part Number: 800684-PC817X4NSZ9F Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% at 5mA Part Status: Obsolete (End Of Life) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 800684-PC817X4NSZ9F
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% at 5mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 800684-PC817X4NSZ9F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC817X4NSZ9F
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3270-01 - 1037756-2SK3270-01 - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type TO-220; SOT3; TO-220AB
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers