Sharp Microelectronics of the Americas Isolators - Optoisolators - Transistor, Photovoltaic Output PC817X2CSZ9F

Description
Win Source Part Number: 959064-PC817X2CSZ9F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: PC817 Package: Tube Standard Package: 2,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: SHARP/Socle Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 959064-PC817X2CSZ9F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: PC817 Package: Tube Standard Package: 2,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: SHARP/Socle Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 959064-PC817X2CSZ9F - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
959064-PC817X2CSZ9F
Isolators - Optoisolators - Transistor, Photovoltaic Output 959064-PC817X2CSZ9F
Win Source Part Number: 959064-PC817X2CSZ9F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: PC817 Package: Tube Standard Package: 2,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: SHARP/Socle Technology Product Status: Obsolete

Win Source Part Number: 959064-PC817X2CSZ9F
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: PC817
Package: Tube
Standard Package: 2,000
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 600% @ 5mA
Mounting Type: Through Hole
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -30°C ~ 100°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: SHARP/Socle Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 959064-PC817X2CSZ9F
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
Isolators - Gate Drivers - FOD8332R2 - 872164-FOD8332R2 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-32 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details