The PC8171xNSZ0F series is a DIP-4 pin photocoupler with an IRED optically coupled to a phototransistor, designed for signal isolation in industrial and communication circuits. It features an isolation voltage of 5.0 kVrms, a collector-emitter voltage rating of 80 V, and a minimum common mode rejection rate of 10 kV/µs. The PC81713NIP0F variant is the SMT gullwing lead-form version with a current transfer ratio (CTR) range of 1.0 mA to 2.5 mA at an input current of 0.5 mA and collector-emitter voltage of 5 V. It is packaged in a surface-mount format with an approximate mass of 0.22 g, rated for operating temperatures from -30 °C to +100 °C, and complies with RoHS and UL 94 V-0 standards. The device is certified under UL1577 for double protection isolation.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PC81713NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC81713NIP0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC81713NIP0F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |