Sharp Microelectronics of the Americas Isolators - Optoisolators - Transistor, Photovoltaic Output PC81710NIP1B

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1331850-PC81710NIP1B Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 500µA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 500µA Temperature Range - Operating: -30°C ~ 100°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: 1855-1014-6,1855-101 4-2,1855-1014-1 Base Product Number: PC81710 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1331850-PC81710NIP1B Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 500µA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 500µA Temperature Range - Operating: -30°C ~ 100°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: 1855-1014-6,1855-101 4-2,1855-1014-1 Base Product Number: PC81710 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331850-PC81710NIP1B - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331850-PC81710NIP1B
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331850-PC81710NIP1B
Manufacturer: SHARP/Socle Technology Win Source Part Number: 1331850-PC81710NIP1B Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 10 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 500µA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 500µA Temperature Range - Operating: -30°C ~ 100°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: 1855-1014-6,1855-101 4-2,1855-1014-1 Base Product Number: PC81710 RoHS Status: RoHS Compliant

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 1331850-PC81710NIP1B
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 10 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% @ 500µA
Voltage - Output (Max): 80V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 600% @ 500µA
Temperature Range - Operating: -30°C ~ 100°C
Case / Package: 4-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Other Part Number: 1855-1014-6,1855-1014-2,1855-1014-1
Base Product Number: PC81710
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331850-PC81710NIP1B
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details