The PC81510NSZ is a 4-pin DIP Darlington phototransistor output photocoupler designed for low input current operation, with an input-output isolation voltage of 5.0 kV rms. It features a minimum current transfer ratio of 600% at an input current of 0.5 mA and a collector-emitter saturation voltage of up to 1.0 V. The device is packaged in a double transfer mold package suitable for flow soldering, with dimensions of 8.5 mm width, 6.5 mm height, and a 7.62 mm lead pitch. It complies with UL1577 for double protection isolation and has a package resin rated UL 94 V-0. Operating temperature ranges from -30°C to +100°C, and storage temperature from -55°C to +125°C.
OPTOISOLATOR 5KV DARL 4DIP Product overview: PC81510NSZ from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC81510NSZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC81510NSZ |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |