Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC815 PC815

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086684-PC815 Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 600% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 60μs, 53μs Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086684-PC815 Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 600% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 60μs, 53μs Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC815 - 1086684-PC815 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC815
1086684-PC815
Optoisolators - Transistor, Photovoltaic Output - PC815 1086684-PC815
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086684-PC815 Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 600% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 60μs, 53μs Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086684-PC815
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 600% @ 1mA
Maximum DC Current Transfer Ratio: 7500% @ 1mA
Rise and Fall Time: 60μs, 53μs
Maximum Output Voltage: 35V
Channel Output Current: 80mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1086684-PC815
Product Name Optoisolators - Transistor, Photovoltaic Output - PC815
Package Type SOT3; 4-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - DS2003CMX/NOPB - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1219999 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details