Sharp Microelectronics of the Americas Isolators - Optoisolators - Transistor, Photovoltaic Output PC715V0YSZX

Description
Win Source Part Number: 1164944-PC715V0YSZX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 7500% @ 1mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-DIP Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1421-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1164944-PC715V0YSZX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 7500% @ 1mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-DIP Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1421-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1164944-PC715V0YSZX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1164944-PC715V0YSZX
Isolators - Optoisolators - Transistor, Photovoltaic Output 1164944-PC715V0YSZX
Win Source Part Number: 1164944-PC715V0YSZX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60µs, 53µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 600% @ 1mA Voltage - Output (Max): 35V Vce Saturation (Max): 1V Current Transfer Ratio (Max): 7500% @ 1mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads Supplier Device Package: 6-DIP Temperature Range - Operating: -25°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Sharp Microelectronics Other Names: 425-1421-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1164944-PC715V0YSZX
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60µs, 53µs
Current - Output / Channel: 80mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 600% @ 1mA
Voltage - Output (Max): 35V
Vce Saturation (Max): 1V
Current Transfer Ratio (Max): 7500% @ 1mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package: 6-DIP
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Sharp Microelectronics
Other Names: 425-1421-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1164944-PC715V0YSZX
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
8-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option - 8BP08-3 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details