Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC713V2NSZXF PC713V2NSZXF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930054-PC713V2NSZXF Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm), 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 930054-PC713V2NSZXF Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm), 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC713V2NSZXF - 930054-PC713V2NSZXF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC713V2NSZXF
930054-PC713V2NSZXF
Optoisolators - Transistor, Photovoltaic Output - PC713V2NSZXF 930054-PC713V2NSZXF
Manufacturer: Sharp Microelectronics Win Source Part Number: 930054-PC713V2NSZXF Operating Temperature Range: -25°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm), 5 Leads Mounting: Through Hole Part Status: Obsolete Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 930054-PC713V2NSZXF
Operating Temperature Range: -25°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm), 5 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
5KV DIP Bipolar Transistor
903-PC713V2NSZXF
5KV DIP Bipolar Transistor 903-PC713V2NSZXF
OPTOISO 5KV TRANS W/BASE 6DIP / Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Product overview: PC713V2NSZXF from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC713V2NSZXF can be used for catalog matching and distributor lookup.

OPTOISO 5KV TRANS W/BASE 6DIP / Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Product overview: PC713V2NSZXF from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC713V2NSZXF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 930054-PC713V2NSZXF 903-PC713V2NSZXF
Product Name Optoisolators - Transistor, Photovoltaic Output - PC713V2NSZXF 5KV DIP Bipolar Transistor
Package Type SOT3; 6-DIP Tube
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219935 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
 - BC857SE6327 - Rochester Electronics
Specs
Polarity PNP
Package Type SC-88/SC70-6/SOT-363 6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers